The 303S is a zero-bias Schottky detector designed for microwave applications from 100 MHz to 40 GHz, with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz. It features an SMC jack connector, measures 1.45 inches in length by 0.4 inches in diameter, and operates over a temperature range of -54°C to +100°C. The detector has a negative output polarity, 3.0 pF output capacitance, and can withstand a maximum input power of 100 mW. The input connector is a 2.4 mm male for this model variant.
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.
KRYTAR’s Model 303 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.
303 Series Models with 2.4 mm Input Connectors
Output Connector Options:
Model 303A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 303B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 303S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter
303 Series Models with 2.92 mm “K” Input Connectors
Output Connector Options:
Model 303AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 303BK: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 303SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter
KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 303S |
| Product Name | Zero Bias Schottky Detectors 303S |
| Frequency Range | 100 to 40000 MHz |