KRYTAR, Inc. Planar Doped Barrier Detectors 703B 703B

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 703B - 703B - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 703B
703B
Planar Doped Barrier Detectors 703B 703B
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 703B
Product Name Planar Doped Barrier Detectors 703B
Frequency Range 100000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9517A - 9517A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 18000 MHz
Connector Type Type N
View Details
Planar Doped Barrier Detectors 702A - 702A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMA
View Details
Directional Detectors 2620S - 2620S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 158020S - 158020S - KRYTAR, Inc.
Specs
Frequency Range 500 to 8000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details