KRYTAR, Inc. Zero Bias Schottky Detectors 203AK 203AK

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 203AK is a zero-bias Schottky detector designed for microwave power measurement in broadband and mm-Wave applications, operating from 10 MHz to 40 GHz with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz. It features a 2.92 mm male input connector, SMA female output connector, and a cylindrical package measuring 1.57 inches in length by 0.4 inches in diameter. The device has a negative output polarity, 30 pF output capacitance, 0.5 mV/μW typical low-level sensitivity, and can withstand up to 100 mW maximum input power. It operates over a temperature range of -54°C to +100°C and is designed for MIL environments.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 203AK is a zero-bias Schottky detector designed for microwave power measurement in broadband and mm-Wave applications, operating from 10 MHz to 40 GHz with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz. It features a 2.92 mm male input connector, SMA female output connector, and a cylindrical package measuring 1.57 inches in length by 0.4 inches in diameter. The device has a negative output polarity, 30 pF output capacitance, 0.5 mV/μW typical low-level sensitivity, and can withstand up to 100 mW maximum input power. It operates over a temperature range of -54°C to +100°C and is designed for MIL environments.

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 203AK - 203AK - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 203AK
203AK
Zero Bias Schottky Detectors 203AK 203AK
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

203 Series Models with 2.4 mm Input Connectors

Output Connector Options:
Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

203 Series Models with 2.92 mm “K” Input Connectors

Output Connector Options:
Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 203AK
Product Name Zero Bias Schottky Detectors 203AK
Frequency Range 10 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201020010 - 201020010 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 20000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details
Planar Doped Barrier Detectors 602S - 602S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMC
View Details
Directional Detectors 152613S - 152613S - KRYTAR, Inc.
Specs
Frequency Range 500 to 26500 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details