The KRYTAR 603B is a planar doped barrier detector for microwave applications ranging from 10 MHz to 26.5 GHz, with a frequency response of ±0.3 dB up to 20 GHz and ±0.6 dB up to 26.5 GHz. It features a BNC female connector, dimensions of 1.85 in. x 0.4 in. dia., and a maximum input power of 200 mW. The detector has a negative output polarity, a video impedance of 0.8 to 7.5 kΩ, and an output capacitance of 30 pF. It operates from -54°C to +100°C.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 603B |
| Product Name | Planar Doped Barrier Detectors 603B |
| Frequency Range | 10000 to 40000 MHz |