The 602S is a planar doped barrier detector spanning 10 MHz to 26.5 GHz with a maximum output response of ±0.6 dB to 26.5 GHz and ±0.3 dB to 20 GHz. It features a 1.3 VSWR up to 20 GHz and 1.4 VSWR up to 26.5 GHz, a SMC jack connector, and dimensions of 1.45 in. x 0.4 in. dia. The device operates from -54°C to +100°C, has a negative output polarity, a video impedance of 0.8-7.5 kΩ, and a maximum input power of 200 mW. The output capacitance is 30 pF, and the input connector is a 3.5 mm male.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 602S |
| Product Name | Planar Doped Barrier Detectors 602S |
| Frequency Range | 10000 to 26500 MHz |