The 264020S is a narrowband directional detector for frequencies from 26.5 to 40.0 GHz, with a power rating of 10 W and a 2.4 mm female connector. It has a detection sensitivity of 4 µV/µW ± 0.5, a directivity of 12 dB, a VSWR of 1.70, and an insertion loss of 1.3 dB. Operating temperature ranges from -54°C to +85°C. Dimensions are 1.12 inches in length, 0.62 inches in width, 0.40 inches in height, 0.20 inches in depth, and 0.56 inches in thickness, with a detector output connector length of 0.09 inches and a maximum connector length of 1.3 inches. Weight is 1.2 oz.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 264020S |
| Product Name | Directional Detectors 264020S |
| Frequency Range | 26500 to 40000 MHz |