KRYTAR, Inc. Zero Bias Schottky Detectors 201S 201S

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 201 Series Models Output Connector Options: Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 201 Series Models Output Connector Options: Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 201S is a zero-bias Schottky detector designed for microwave power measurement in demanding environments, operating from 10 MHz to 20 GHz with a frequency response of ±0.5 dB and a maximum VSWR of 1.35. It features an SMC jack output connector, measures 1.45 inches in length and 0.4 inches in diameter, and accepts up to 100 mW of input power. The device delivers a negative output polarity with 0.5 mV/μW sensitivity at low levels and operates across a temperature range of -54°C to +100°C. Its input connector is a 3.5 mm male type.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 201S is a zero-bias Schottky detector designed for microwave power measurement in demanding environments, operating from 10 MHz to 20 GHz with a frequency response of ±0.5 dB and a maximum VSWR of 1.35. It features an SMC jack output connector, measures 1.45 inches in length and 0.4 inches in diameter, and accepts up to 100 mW of input power. The device delivers a negative output polarity with 0.5 mV/μW sensitivity at low levels and operates across a temperature range of -54°C to +100°C. Its input connector is a 3.5 mm male type.

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 201S - 201S - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 201S
201S
Zero Bias Schottky Detectors 201S 201S
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 201 Series Models Output Connector Options: Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

201 Series Models
Output Connector Options:
Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 201S
Product Name Zero Bias Schottky Detectors 201S
Frequency Range 10 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 203B - 203B - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type BNC
View Details
Planar Doped Barrier Detectors 703AK - 703AK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details
Broadband Planar Tunnel Diode Detectors KDT6018 - KDT6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details
Planar Doped Barrier Detectors 603A - 603A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type SMA
View Details