KRYTAR, Inc. Directional Detectors 201040013 201040013

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote Datasheet
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 201040013 - 201040013 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 201040013
201040013
Directional Detectors 201040013 201040013
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 201040013
Product Name Directional Detectors 201040013
Frequency Range 1000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 202020016 - 202020016 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 20000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 152013S - 152013S - KRYTAR, Inc.
Specs
Frequency Range 500 to 20000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 202040013 - 202040013 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Power Sensors 9516A - 9516A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type 3.5mm
View Details