KRYTAR, Inc. Dual-Directional Couplers 502020030 502020030

Description
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. KRYTAR’s latest addition, Model 502020030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 502020030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 14 dB (2-12.4 GHz) and 12 dB (12.4-20 GHz), Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.16 inches (L) x 0.52 inches (W) x 0.69 inches (H), and weighs just 3.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. KRYTAR’s latest addition, Model 502020030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 502020030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 14 dB (2-12.4 GHz) and 12 dB (12.4-20 GHz), Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.16 inches (L) x 0.52 inches (W) x 0.69 inches (H), and weighs just 3.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Directional Couplers 502020030 - 502020030 - KRYTAR, Inc.
Sunnyvale, CA, United States
Dual-Directional Couplers 502020030
502020030
Dual-Directional Couplers 502020030 502020030
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. KRYTAR’s latest addition, Model 502020030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 502020030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 14 dB (2-12.4 GHz) and 12 dB (12.4-20 GHz), Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.16 inches (L) x 0.52 inches (W) x 0.69 inches (H), and weighs just 3.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection.

KRYTAR’s latest addition, Model 502020030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package.

In addition, Model 502020030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 14 dB (2-12.4 GHz) and 12 dB (12.4-20 GHz), Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.16 inches (L) x 0.52 inches (W) x 0.69 inches (H), and weighs just 3.2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 502020030
Product Name Dual-Directional Couplers 502020030
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3014180 - 3014180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 18000.00 MHz
Insertion Loss 2.70 dB
View Details
3 dB 90 Degree Hybrid Couplers 3100400K - 3100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Directional Couplers 101720010 - 101720010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102008020 - 102008020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details