The Model 1100110010 is a 10-110 GHz directional coupler with a nominal coupling of 10 dB ±1.5 dB from 10 to 90 GHz and 10 dB ±1.8 dB from 90 to 110 GHz. It provides directivity of at least 10 dB from 10 to 55 GHz and at least 7 dB from 55 to 110 GHz, with maximum VSWR of 1.8:1 from 10 to 50 GHz and 2.5:1 from 50 to 110 GHz. Insertion loss is 5.5 dB maximum, including coupled power. The unit handles 20 W average and 3 kW peak input power, uses 1.0 mm female connectors, and weighs 1.2 ounces.
KRYTAR’s new directional coupler, Model 1100110010, offers some of widest frequency coverage using on the market. This new directional coupler maintains flat 10 dB coupling across a wide 100-GHz bandwidth. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 5G markets.
This new coupler further expands the KRYTAR family of directional couplers offering superior coupling performance of 10 dB, ±1.8 (with respect to output). The directional coupler achieves frequency sensitivity (amplitude flatness) of typically ±1.25 dB from 10 to 90 GHz and ±1.80 dB from 90 to 110 GHz. It provides directivity of at least 10 dB from 10 to 55 GHz and at least 7 dB (and typically 10 dB) at higher frequencies from 55 to 110 GHz. For applications requiring multiple couplers on multiple channels, such as high-frequency antenna beamforming systems, the unit-to-unit coupling tolerance (coupling consistency from unit to unit) is also quite good, within ±1.50 dB across the full bandwidth from 10 to 110 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. The coupler exhibits Insertion Loss of 5.5 dB (max.) across the full frequency range including coupled power. Maximum VSWR is 1.8:1 at any port 10 to 50 GHz and 2.5:1 at any port 50 to 110 GHz, Input Power Rating is 20 Watts Average and 3 kW Peak. Operating Temperature is -54°C to +85°C.
This new directional coupler is in an extremely compact package which measures only 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H). With the standard 1.0-mm SMA female connectors the coupler weighs just 1.2 ounces.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 1100110010 |
| Product Name | Directional Couplers 1100110010 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 10000.00 to 110000.00 MHz |
| Power | 20.00 watts |