KRYTAR, Inc. Directional Couplers 101065020 101065020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101065020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave. In addition, Model 101065020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±2.0 dB to 50 GHz and 20 dB, ±4.0 dB to 65 GHz. Frequency Sensitivity is ±2.0 dB to 50 GHz, and ±4.0 dB to 65 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 3.0 dB, Directivity of >15 dB, 1-20 GHz; >12 dB, 20-30 GHz; >8.0 dB, 30-65 GHz. VSWR is 1.2 at 1-30 GHz and 1.9 at 30-65 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101065020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave. In addition, Model 101065020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±2.0 dB to 50 GHz and 20 dB, ±4.0 dB to 65 GHz. Frequency Sensitivity is ±2.0 dB to 50 GHz, and ±4.0 dB to 65 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 3.0 dB, Directivity of >15 dB, 1-20 GHz; >12 dB, 20-30 GHz; >8.0 dB, 30-65 GHz. VSWR is 1.2 at 1-30 GHz and 1.9 at 30-65 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 101065020 is a directional coupler for signal monitoring and measurement applications from 1 to 65 GHz. It has a compact form factor with 1.85 mm female connectors, weighs 1.9 ounces, and operates from -54°C to +85°C. The coupler provides a nominal coupling of 20 ±2.0 dB to 50 GHz and 20 ±4.0 dB to 65 GHz, with directivity greater than 15 dB from 1 to 20 GHz, greater than 12 dB from 20 to 30 GHz, and greater than 8 dB from 30 to 65 GHz. Maximum VSWR is 1.2 from 1 to 30 GHz and 1.9 from 30 to 65 GHz. Insertion loss is less than 3.0 dB, with an average power rating of 20 W and peak power rating of 3 kW.

Datasheet Summary
Powered by GS/AI

Model 101065020 is a directional coupler for signal monitoring and measurement applications from 1 to 65 GHz. It has a compact form factor with 1.85 mm female connectors, weighs 1.9 ounces, and operates from -54°C to +85°C. The coupler provides a nominal coupling of 20 ±2.0 dB to 50 GHz and 20 ±4.0 dB to 65 GHz, with directivity greater than 15 dB from 1 to 20 GHz, greater than 12 dB from 20 to 30 GHz, and greater than 8 dB from 30 to 65 GHz. Maximum VSWR is 1.2 from 1 to 30 GHz and 1.9 from 30 to 65 GHz. Insertion loss is less than 3.0 dB, with an average power rating of 20 W and peak power rating of 3 kW.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 101065020 - 101065020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 101065020
101065020
Directional Couplers 101065020 101065020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101065020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave. In addition, Model 101065020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±2.0 dB to 50 GHz and 20 dB, ±4.0 dB to 65 GHz. Frequency Sensitivity is ±2.0 dB to 50 GHz, and ±4.0 dB to 65 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 3.0 dB, Directivity of >15 dB, 1-20 GHz; >12 dB, 20-30 GHz; >8.0 dB, 30-65 GHz. VSWR is 1.2 at 1-30 GHz and 1.9 at 30-65 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 101065020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave.

In addition, Model 101065020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±2.0 dB to 50 GHz and 20 dB, ±4.0 dB to 65 GHz. Frequency Sensitivity is ±2.0 dB to 50 GHz, and ±4.0 dB to 65 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 3.0 dB, Directivity of >15 dB, 1-20 GHz; >12 dB, 20-30 GHz; >8.0 dB, 30-65 GHz. VSWR is 1.2 at 1-30 GHz and 1.9 at 30-65 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101065020
Product Name Directional Couplers 101065020
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 120410 - 120410 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 526550010 - 526550010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 26500.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 18130 - 18130 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100312406 - 100312406 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 12400.00 MHz
Power 20.00 watts
View Details