Model 10040712506 is a directional coupler designed for signal monitoring and measurement applications in the 0.4-7.125 GHz frequency range. It features SMA female connectors, with optional SMA male or N female variants. The coupler has a nominal coupling of 6 ± 1.1 dB, frequency sensitivity of ±1.2 dB, directivity greater than 16 dB, maximum VSWR of 1.35 on any port, and insertion loss less than 2.0 dB including coupled power. It handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 3.1 ounces with SMA female connectors.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 10040712506, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 7.125 GHz in a single, compact and lightweight package.
In addition, Model 10040712506 offers superior performance ratings including Nominal Coupling (with respect to output) of 6.0 dB, ±1.1 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.0 dB, Directivity of >16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SAM Female connectors with optional SMA Male or N-type Female connectors. This compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.1 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 10040712506 |
| Product Name | Directional Couplers 10040712506 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 400.00 to 7125.00 MHz |
| Power | 20.00 watts |
| Coupling | 6.00 dB |