KRYTAR, Inc. Directional Couplers 124071010 124071010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 6G markets. KRYTAR’s latest addition, Model 124071010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 24.0 to 71.0 GHz (K- thru V-Bands) in a single, compact and lightweight package. In addition, Model 124071010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 5.0 dB, Directivity of ≥7 dB, Maximum VSWR (any port) is 2.5, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.0mm Female connectors. This compact package measures just 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 6G markets. KRYTAR’s latest addition, Model 124071010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 24.0 to 71.0 GHz (K- thru V-Bands) in a single, compact and lightweight package. In addition, Model 124071010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 5.0 dB, Directivity of ≥7 dB, Maximum VSWR (any port) is 2.5, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.0mm Female connectors. This compact package measures just 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 124071010 - 124071010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 124071010
124071010
Directional Couplers 124071010 124071010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 6G markets. KRYTAR’s latest addition, Model 124071010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 24.0 to 71.0 GHz (K- thru V-Bands) in a single, compact and lightweight package. In addition, Model 124071010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 5.0 dB, Directivity of ≥7 dB, Maximum VSWR (any port) is 2.5, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.0mm Female connectors. This compact package measures just 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 6G markets.

KRYTAR’s latest addition, Model 124071010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 24.0 to 71.0 GHz (K- thru V-Bands) in a single, compact and lightweight package.

In addition, Model 124071010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 5.0 dB, Directivity of ≥7 dB, Maximum VSWR (any port) is 2.5, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.0mm Female connectors. This compact package measures just 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C.

KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This wideband directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 124071010
Product Name Directional Couplers 124071010
RF Coupler Type Uni-Directional
Frequency Range 24000.00 to 71000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 181230 - 181230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 12400.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106067016 - 106067016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Directional Coupler 501065013 - 501065013 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106040030K - 106040030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
View Details