Model 4030 is a female-to-male coaxial adapter designed for DC to 67 GHz high-performance applications, featuring low VSWR and low insertion loss with insertion loss of 0.040 × f GHz for DC to 7 GHz and 0.035 × f GHz for 7 to 67 GHz. It meets MIL-STD-348A interface standards, with a housing of passivated stainless steel, beryllium copper contacts plated with gold, and center contact capture using Ultem 1000 and KEL-F materials. The operating temperature range is -55°C to +165°C, and RF leakage is less than -100 dB. VSWR is 1.10 DC to 18 GHz, 1.15 18 to 40 GHz, 1.18 40 to 50 GHz, and 1.25 50 to 67 GHz.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 4030 |
| Product Name | Coaxial Adapters 4030 |
| Adapter Type | Coaxial |