KRYTAR, Inc. Zero Bias Schottky Detectors 303A 303A

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 303 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 303 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 303A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 303B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 303S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 303 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 303AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 303BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 303SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 303 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 303 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 303A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 303B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 303S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 303 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 303AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 303BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 303SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 303A is a zero-bias Schottky detector for microwave power measurement, operating from 100 MHz to 40 GHz with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz. It features a 2.4 mm male input connector, SMA female output, and measures 1.57 inches in length by 0.4 inches in diameter. The device has a negative output polarity, 0.5 mV/μW typical low-level sensitivity, 3.0 pF output capacitance, and can handle up to 100 mW maximum input power. It operates from -54°C to +100°C with a maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz, and 2.0 to 40 GHz.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 303A is a zero-bias Schottky detector for microwave power measurement, operating from 100 MHz to 40 GHz with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz. It features a 2.4 mm male input connector, SMA female output, and measures 1.57 inches in length by 0.4 inches in diameter. The device has a negative output polarity, 0.5 mV/μW typical low-level sensitivity, 3.0 pF output capacitance, and can handle up to 100 mW maximum input power. It operates from -54°C to +100°C with a maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz, and 2.0 to 40 GHz.

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 303A - 303A - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 303A
303A
Zero Bias Schottky Detectors 303A 303A
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 303 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 303 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 303A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 303B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 303S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 303 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 303AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 303BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 303SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 303 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

303 Series Models with 2.4 mm Input Connectors
Output Connector Options:
Model 303A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 303B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 303S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

303 Series Models with 2.92 mm “K” Input Connectors
Output Connector Options:
Model 303AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 303BK: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 303SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 303A
Product Name Zero Bias Schottky Detectors 303A
Frequency Range 100 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Planar Tunnel Diode Detectors KDT2018 - KDT2018 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
View Details
Zero Bias Schottky Detectors 302S - 302S - KRYTAR, Inc.
Specs
Frequency Range 100 to 26500 MHz
Connector Type SMC
View Details
Directional Detectors 2616S - 2616S - KRYTAR, Inc.
Specs
Frequency Range 1700 to 26500 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 202020020 - 202020020 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details