KRYTAR, Inc. Planar Doped Barrier Detectors 602A 602A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 602A is a planar doped barrier detector for RF power measurement in microwave systems, covering 10 MHz to 26.5 GHz with a maximum VSWR of 1.4 up to 26.5 GHz and ±0.6 dB response flatness to 26.5 GHz. It has a SMA female connector, 1.57 in. length, and 0.4 in. diameter. The device operates from -54°C to +100°C, accepts up to 200 mW input, and provides negative output polarity with 30 pF output capacitance and 0.8 to 7.5 kΩ video impedance.

Datasheet Summary
Powered by GS/AI

The 602A is a planar doped barrier detector for RF power measurement in microwave systems, covering 10 MHz to 26.5 GHz with a maximum VSWR of 1.4 up to 26.5 GHz and ±0.6 dB response flatness to 26.5 GHz. It has a SMA female connector, 1.57 in. length, and 0.4 in. diameter. The device operates from -54°C to +100°C, accepts up to 200 mW input, and provides negative output polarity with 30 pF output capacitance and 0.8 to 7.5 kΩ video impedance.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 602A - 602A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 602A
602A
Planar Doped Barrier Detectors 602A 602A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 602A
Product Name Planar Doped Barrier Detectors 602A
Frequency Range 10000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 303A - 303A - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type SMA
View Details
Directional Detectors 1818S - 1818S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 603S - 603S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type SMC
View Details
Planar Doped Barrier Detectors 110S - 110S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type SMC
View Details