KRYTAR, Inc. Planar Doped Barrier Detectors 704A 704A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 704A - 704A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 704A
704A
Planar Doped Barrier Detectors 704A 704A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 704A
Product Name Planar Doped Barrier Detectors 704A
Frequency Range 100000 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 264010KS - 264010KS - KRYTAR, Inc.
Specs
Frequency Range 26500 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Zero Bias Schottky Detectors 201S - 201S - KRYTAR, Inc.
Specs
Frequency Range 10 to 20000 MHz
Connector Type SMC
View Details
Zero Bias Schottky Detectors 302B - 302B - KRYTAR, Inc.
Specs
Frequency Range 100 to 26500 MHz
Connector Type BNC
View Details
Directional Detectors 202050013 - 202050013 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details