KRYTAR, Inc. Zero Bias Schottky Detectors 302S 302S

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 302 Series Models Output Connector Options: Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 302 Series Models Output Connector Options: Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 302S is a zero-bias Schottky detector designed for microwave power measurement in MIL environments, operating from 100 MHz to 26.5 GHz with a frequency response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. It features a maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, a negative output polarity, and a 0.5 mV/µW typical low-level sensitivity. The device accepts a maximum input power of 100 mW and operates from -54°C to +100°C. It has a 3.5 mm male input connector and a cylindrical package measuring 1.45 inches in length by 0.4 inches in diameter with an SMC jack output. Output capacitance is 3.0 pF.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 302S is a zero-bias Schottky detector designed for microwave power measurement in MIL environments, operating from 100 MHz to 26.5 GHz with a frequency response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. It features a maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, a negative output polarity, and a 0.5 mV/µW typical low-level sensitivity. The device accepts a maximum input power of 100 mW and operates from -54°C to +100°C. It has a 3.5 mm male input connector and a cylindrical package measuring 1.45 inches in length by 0.4 inches in diameter with an SMC jack output. Output capacitance is 3.0 pF.

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 302S - 302S - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 302S
302S
Zero Bias Schottky Detectors 302S 302S
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 302 Series Models Output Connector Options: Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

302 Series Models
Output Connector Options:
Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 302S
Product Name Zero Bias Schottky Detectors 302S
Frequency Range 100 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9516A - 9516A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type 3.5mm
View Details
Planar Doped Barrier Detectors 702S - 702S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMC
View Details
Zero Bias Schottky Detectors 303B - 303B - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type BNC
View Details
Planar Doped Barrier Detectors 701S - 701S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type SMC
View Details