KRYTAR, Inc. Zero Bias Schottky Detectors 203A 203A

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 203A - 203A - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 203A
203A
Zero Bias Schottky Detectors 203A 203A
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

203 Series Models with 2.4 mm Input Connectors

Output Connector Options:
Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

203 Series Models with 2.92 mm “K” Input Connectors

Output Connector Options:
Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 203A
Product Name Zero Bias Schottky Detectors 203A
Frequency Range 10 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 204020020 - 204020020 - KRYTAR, Inc.
Specs
Frequency Range 4000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Zero Bias Schottky Detectors 303BK - 303BK - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type BNC
View Details
Power Sensors 9515A - 9515A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type Type N
View Details
Broadband Threshold Detectors KTH0112 - KTH0112 - KRYTAR, Inc.
Specs
Frequency Range 100 to 12400 MHz
View Details