The 202040013 is a 2-40 GHz directional detector designed for microwave power measurement and signal monitoring applications. It features a 2.4 mm female RF connector and an SMA, BNC, or SMC female detector output. The device has a maximum VSWR of 1.5 from 2-20 GHz and 1.7 from 20-40 GHz, insertion loss below 1.0 dB from 2-20 GHz and below 1.7 dB from 20-40 GHz, and directivity greater than 15 dB from 2-20 GHz and greater than 11 dB from 20-40 GHz. It offers low level sensitivity greater than 20 µV/µW, detector output capacitance of 3 pF, and negative output polarity. The part handles up to 2 W input power, operates from -54°C to +85°C, and weighs 1.8 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 202040013 |
| Product Name | Directional Detectors 202040013 |
| Frequency Range | 2000 to 40000 MHz |