KRYTAR, Inc. Directional Detectors 1850S 1850S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1850S is a directional detector for microwave instrumentation, operating from 0.5 to 18.5 GHz with a maximum VSWR of 1.35 and insertion loss less than 1.1 dB. It has a directivity greater than 15 dB from 0.5 to 12.4 GHz and greater than 12 dB from 12.4 to 18.5 GHz, with low-level sensitivity greater than 10 µV/µW and a power rating of 4 W. The detector output polarity is negative, with standard RF SMA female connectors and a DET OUT SMA female, BNC female, or SMC jack. It weighs 3.8 ounces, operates from -54°C to +85°C, and has frequency sensitivity within ±1.0 dB.

Datasheet Summary
Powered by GS/AI

The 1850S is a directional detector for microwave instrumentation, operating from 0.5 to 18.5 GHz with a maximum VSWR of 1.35 and insertion loss less than 1.1 dB. It has a directivity greater than 15 dB from 0.5 to 12.4 GHz and greater than 12 dB from 12.4 to 18.5 GHz, with low-level sensitivity greater than 10 µV/µW and a power rating of 4 W. The detector output polarity is negative, with standard RF SMA female connectors and a DET OUT SMA female, BNC female, or SMC jack. It weighs 3.8 ounces, operates from -54°C to +85°C, and has frequency sensitivity within ±1.0 dB.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 1850S - 1850S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 1850S
1850S
Directional Detectors 1850S 1850S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 1850S
Product Name Directional Detectors 1850S
Frequency Range 500 to 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 181210S - 181210S - KRYTAR, Inc.
Specs
Frequency Range 12400 to 18000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Broadband Threshold Detectors KTH6018 - KTH6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details
Zero Bias Schottky Detectors 303BK - 303BK - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type BNC
View Details
Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details