Model 203BK is a zero-bias Schottky detector for microwave applications from 10 MHz to 40 GHz, with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz, and a maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz, and 2.0 to 40 GHz. It features a BNC female output connector, a 2.92 mm male input connector, and a cylindrical package measuring 1.85 inches in length by 0.4 inches in diameter. The detector has a negative output polarity, 30 pF output capacitance, 0.5 mV/μW typical low-level sensitivity, and can withstand up to 100 mW input power. It operates from -54°C to +100°C.
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.
KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.
203 Series Models with 2.4 mm Input Connectors
Output Connector Options:
Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter
203 Series Models with 2.92 mm “K” Input Connectors
Output Connector Options:
Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter
KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 203BK |
| Product Name | Zero Bias Schottky Detectors 203BK |
| Frequency Range | 10 to 40000 MHz |