KRYTAR, Inc. Directional Detectors 202040013K 202040013K

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 202040013K is a 2-40 GHz directional detector with a 2.92 mm female RF connector and SMA, BNC, or SMC jack for detector output. It has a directivity of over 15 dB from 2-20 GHz and over 11 dB from 20-40 GHz, a maximum VSWR of 1.5 from 2-20 GHz and 1.7 from 20-40 GHz, and an insertion loss less than 1.0 dB from 2-20 GHz and less than 1.7 dB from 20-40 GHz. The detector output sensitivity exceeds 20 µV/µW, the output capacitance is 3 pF, and the output polarity is negative. It handles up to 2 W input power, operates from -54°C to +85°C, and weighs 1.8 ounces.

Datasheet Summary
Powered by GS/AI

The 202040013K is a 2-40 GHz directional detector with a 2.92 mm female RF connector and SMA, BNC, or SMC jack for detector output. It has a directivity of over 15 dB from 2-20 GHz and over 11 dB from 20-40 GHz, a maximum VSWR of 1.5 from 2-20 GHz and 1.7 from 20-40 GHz, and an insertion loss less than 1.0 dB from 2-20 GHz and less than 1.7 dB from 20-40 GHz. The detector output sensitivity exceeds 20 µV/µW, the output capacitance is 3 pF, and the output polarity is negative. It handles up to 2 W input power, operates from -54°C to +85°C, and weighs 1.8 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 202040013K - 202040013K - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 202040013K
202040013K
Directional Detectors 202040013K 202040013K
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 202040013K
Product Name Directional Detectors 202040013K
Frequency Range 2000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9520A - 9520A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 20000 MHz
Connector Type 3.5mm
View Details
Directional Detectors 202050013 - 202050013 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Broadband Threshold Detectors KTH0518 - KTH0518 - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
View Details
Planar Doped Barrier Detectors 603BK - 603BK - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type BNC
View Details