KRYTAR, Inc. Directional Detectors 204020020 204020020

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 204020020 is a 4-20 GHz directional detector with an insertion loss of less than 0.6 dB, a low-level sensitivity of greater than 4 µV/µW, and a maximum input power rating of 10 W. It features SMA female RF connectors and offers SMA female, BNC female, or SMC jack options for the detector output. The unit has a VSWR of no more than 1.35 on any port, a directivity greater than 15 dB, and operates from -54°C to +85°C. It weighs 1.5 ounces and has negative detector output polarity.

Datasheet Summary
Powered by GS/AI

The 204020020 is a 4-20 GHz directional detector with an insertion loss of less than 0.6 dB, a low-level sensitivity of greater than 4 µV/µW, and a maximum input power rating of 10 W. It features SMA female RF connectors and offers SMA female, BNC female, or SMC jack options for the detector output. The unit has a VSWR of no more than 1.35 on any port, a directivity greater than 15 dB, and operates from -54°C to +85°C. It weighs 1.5 ounces and has negative detector output polarity.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 204020020 - 204020020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 204020020
204020020
Directional Detectors 204020020 204020020
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 204020020
Product Name Directional Detectors 204020020
Frequency Range 4000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 184010S - 184010S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Planar Doped Barrier Detectors 110B - 110B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type BNC
View Details
Directional Detectors 262220S - 262220S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details