KRYTAR, Inc. Directional Detectors 2620S 2620S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2620S is a directional detector for microwave applications from 1.0 to 26.5 GHz, featuring a 3.5 mm female RF connector and optional SMA, BNC, or SMC detector output connectors. It has an insertion loss less than 1.2 dB, a maximum VSWR of 1.40, directivity greater than 14 dB, and frequency sensitivity within ±1.0 dB. The detector output polarity is negative, with low-level sensitivity greater than 4 µV/µW and a power rating of 10 W. It operates from -54°C to +85°C and weighs 2.8 ounces.

Datasheet Summary
Powered by GS/AI

The 2620S is a directional detector for microwave applications from 1.0 to 26.5 GHz, featuring a 3.5 mm female RF connector and optional SMA, BNC, or SMC detector output connectors. It has an insertion loss less than 1.2 dB, a maximum VSWR of 1.40, directivity greater than 14 dB, and frequency sensitivity within ±1.0 dB. The detector output polarity is negative, with low-level sensitivity greater than 4 µV/µW and a power rating of 10 W. It operates from -54°C to +85°C and weighs 2.8 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 2620S - 2620S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 2620S
2620S
Directional Detectors 2620S 2620S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 2620S
Product Name Directional Detectors 2620S
Frequency Range 1000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 704B - 704B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 50000 MHz
Connector Type BNC
View Details
Broadband Planar Tunnel Diode Detectors KDT1018 - KDT1018 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 18000 MHz
View Details
Directional Detectors 1850S - 1850S - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Zero Bias Schottky Detectors 202A - 202A - KRYTAR, Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA
View Details