KRYTAR, Inc. Planar Doped Barrier Detectors 701A 701A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 701A is a planar doped barrier detector for microwave power measurement from 100 MHz to 20 GHz, with a SMA female connector, 1.57 in. length, and 0.4 in. diameter. It maintains ±0.3 dB response flatness to 20 GHz and a VSWR of 1.3 to 20 GHz. The device has a negative output polarity, 0.8 to 7.5 kΩ video impedance, 3.0 pF output capacitance, and operates from -54°C to +100°C with a maximum input of 200 mW.

Datasheet Summary
Powered by GS/AI

The KRYTAR 701A is a planar doped barrier detector for microwave power measurement from 100 MHz to 20 GHz, with a SMA female connector, 1.57 in. length, and 0.4 in. diameter. It maintains ±0.3 dB response flatness to 20 GHz and a VSWR of 1.3 to 20 GHz. The device has a negative output polarity, 0.8 to 7.5 kΩ video impedance, 3.0 pF output capacitance, and operates from -54°C to +100°C with a maximum input of 200 mW.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 701A - 701A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 701A
701A
Planar Doped Barrier Detectors 701A 701A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 701A
Product Name Planar Doped Barrier Detectors 701A
Frequency Range 100000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 302S - 302S - KRYTAR, Inc.
Specs
Frequency Range 100 to 26500 MHz
Connector Type SMC
View Details
Planar Doped Barrier Detectors 704B - 704B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 50000 MHz
Connector Type BNC
View Details
Directional Detectors 158020S - 158020S - KRYTAR, Inc.
Specs
Frequency Range 500 to 8000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Zero Bias Schottky Detectors 109S - 109S - KRYTAR, Inc.
Specs
Frequency Range 10 to 18500 MHz
Connector Type SMC
View Details