The 603BK is a planar doped barrier detector for microwave power measurement, operating from 10 MHz to 40 GHz with a frequency response of ±0.3 dB up to 20 GHz, ±0.6 dB up to 26.5 GHz, and ±1.0 dB up to 40 GHz. It has a BNC female connector, a physical size of 1.85 in. x 0.4 in. dia., operates from -54°C to +100°C, supports a maximum input power of 200 mW, has negative output polarity, a video impedance of 0.8 to 7.5 kΩ, and an output capacitance of 30 pF. The VSWR is 1.3 up to 20 GHz, 1.4 up to 26.5 GHz, and 1.7 up to 40 GHz.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 603BK |
| Product Name | Planar Doped Barrier Detectors 603BK |
| Frequency Range | 10000 to 40000 MHz |