The 2618S is a directional detector for use in microwave systems across 1.7 to 20.0 GHz, with a frequency sensitivity of ±0.7 dB from 1.7 to 18.0 GHz and ±0.9 dB from 18 to 20 GHz. It maintains directivity greater than 15 dB up to 18 GHz and 13 dB from 18 to 20 GHz, with a maximum VSWR of 1.35 and 1.45 respectively, and insertion loss under 0.8 dB and 1.0 dB. The detector output polarity is negative, with low-level sensitivity exceeding 10 µV/µW and a maximum input power rating of 4 W. Housed in a 3.5 mm female RF connector with optional male variant, and SMA, BNC, or SMC output connectors, it operates from -54°C to +85°C and weighs 2.2 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 2618S |
| Product Name | Directional Detectors 2618S |
| Frequency Range | 1700 to 20000 MHz |