KRYTAR, Inc. Zero Bias Schottky Detectors 201A 201A

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 201 Series Models Output Connector Options: Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 201 Series Models Output Connector Options: Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 201A is a zero-bias Schottky detector designed for microwave power measurement in military environments, operating from 10 MHz to 20 GHz with a frequency response of ±0.5 dB and a maximum VSWR of 1.35. It features an SMA female connector, measures 1.57 inches in length by 0.4 inches in diameter, and has a negative output polarity. The device supports a maximum input power of 100 mW, operates between -54°C and +100°C, and has an input impedance of 50 ohms with 30 pF output capacitance. Low-level sensitivity is 0.5 mV/mW, and a positive output option is available by adding "P" to the part number.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 201A is a zero-bias Schottky detector designed for microwave power measurement in military environments, operating from 10 MHz to 20 GHz with a frequency response of ±0.5 dB and a maximum VSWR of 1.35. It features an SMA female connector, measures 1.57 inches in length by 0.4 inches in diameter, and has a negative output polarity. The device supports a maximum input power of 100 mW, operates between -54°C and +100°C, and has an input impedance of 50 ohms with 30 pF output capacitance. Low-level sensitivity is 0.5 mV/mW, and a positive output option is available by adding "P" to the part number.

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 201A - 201A - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 201A
201A
Zero Bias Schottky Detectors 201A 201A
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 201 Series Models Output Connector Options: Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

201 Series Models
Output Connector Options:
Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 201A
Product Name Zero Bias Schottky Detectors 201A
Frequency Range 10 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201040010K - 201040010K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Broadband Threshold Detectors KTH0140 - KTH0140 - KRYTAR, Inc.
Specs
Frequency Range 100 to 4000 MHz
View Details
Zero Bias Schottky Detectors 203AK - 203AK - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMA
View Details
Directional Detectors 202008010 - 202008010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details