The 202020016 is a 2-20 GHz directional detector for microwave power measurement and signal monitoring applications. It features an insertion loss of less than 1.0 dB, a directivity greater than 16 dB, and a maximum VSWR of 1.35 on any port. The detector has a low-level sensitivity exceeding 10 µV/µW and a power rating of 4 W input. Its output polarity is negative, with RF and detector output ports typically configured as SMA female, though optional SMA male RF connectors and BNC or SMC detector output connectors are available. The unit operates from -54°C to +85°C and weighs 2.4 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 202020016 |
| Product Name | Directional Detectors 202020016 |
| Frequency Range | 2000 to 20000 MHz |