KRYTAR, Inc. Power Sensors 9515A 9515A

Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 9515A is a diode power sensor covering 100 kHz to 12.4 GHz with a maximum VSWR of 1.20 from 100 kHz to 4 GHz and 1.30 from 4 GHz to 12.4 GHz. It features an N male connector, weighs 7.5 oz, and operates within a power range of -20 to +20 dBm. Physical dimensions and temperature performance are not specified.

Datasheet Summary
Powered by GS/AI

The KRYTAR 9515A is a diode power sensor covering 100 kHz to 12.4 GHz with a maximum VSWR of 1.20 from 100 kHz to 4 GHz and 1.30 from 4 GHz to 12.4 GHz. It features an N male connector, weighs 7.5 oz, and operates within a power range of -20 to +20 dBm. Physical dimensions and temperature performance are not specified.

Suppliers

Company
Product
Description
Supplier Links
Power Sensors 9515A - 9515A - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Sensors 9515A
9515A
Power Sensors 9515A 9515A
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment.

KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price.

KRYTAR Power Sensors are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 9515A
Product Name Power Sensors 9515A
Frequency Range 0.1000 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 158010S - 158010S - KRYTAR, Inc.
Specs
Frequency Range 500 to 8000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Broadband Planar Tunnel Diode Detectors KDT0120 - KDT0120 - KRYTAR, Inc.
Specs
Frequency Range 100 to 2000 MHz
View Details
Directional Detectors 202008010 - 202008010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 701A - 701A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type SMA
View Details