KRYTAR, Inc. Zero Bias Schottky Detectors 203B 203B

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 203B is a zero-bias Schottky detector for 10 MHz to 40 GHz operation, with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz. It features a BNC female output connector, a 2.4 mm male input connector, and dimensions of 1.85 in. x 0.4 in. dia. The device operates from -54°C to +100°C, has a negative output polarity, 30 pF output capacitance, and handles up to 100 mW input power.

Datasheet Summary
Powered by GS/AI

Model 203B is a zero-bias Schottky detector for 10 MHz to 40 GHz operation, with a frequency response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz, and ±1.5 dB to 40 GHz. It features a BNC female output connector, a 2.4 mm male input connector, and dimensions of 1.85 in. x 0.4 in. dia. The device operates from -54°C to +100°C, has a negative output polarity, 30 pF output capacitance, and handles up to 100 mW input power.

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 203B - 203B - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 203B
203B
Zero Bias Schottky Detectors 203B 203B
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 203 Series Models with 2.4 mm Input Connectors Output Connector Options: Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter 203 Series Models with 2.92 mm “K” Input Connectors Output Connector Options: Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5 GHz and ±1.5 to 40 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz, 1.5 to 26.5 GHz and 2.0 to 40 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

203 Series Models with 2.4 mm Input Connectors

Output Connector Options:
Model 203A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

203 Series Models with 2.92 mm “K” Input Connectors

Output Connector Options:
Model 203AK: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 203BK: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 203SK: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 203B
Product Name Zero Bias Schottky Detectors 203B
Frequency Range 10 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201040010K - 201040010K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Directional Detectors 202040013K - 202040013K - KRYTAR, Inc.
Specs
Frequency Range 2000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Planar Doped Barrier Detectors 603A - 603A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type SMA
View Details
Planar Doped Barrier Detectors 703A - 703A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details