The 184010KS is a narrowband directional detector in the 18.0-40.0 GHz range, part of a series featuring SMA or 2.4 mm connectors, with a frequency sensitivity of 40 ± 0.5 µV/µW, directivity of 12 dB, VSWR of 1.70, insertion loss of 1.3 dB, and a power rating of 1 W. It operates from -54°C to +85°C and has dimensions A=1.12 in, B=0.62 in, C=0.40 in, D=0.20 in, E=0.56 in, G=0.09 in. The model suffix 'K' indicates a 2.92 mm connector option, though the base 184010S uses a 2.4 mm connector as specified.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 184010KS |
| Product Name | Directional Detectors 184010KS |
| Frequency Range | 18000 to 40000 MHz |