KRYTAR, Inc. Directional Detectors 204020006 204020006

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 204020006 is a 4-20 GHz directional detector designed for microwave instrumentation and system monitoring applications. It features an SMA female RF connector and an SMA female detector output, with a weight of 1.5 ounces and an operating temperature range of -54°C to +85°C. It has an insertion loss of less than 1.9 dB, a maximum VSWR of 1.35 on any port, directivity greater than 15 dB, and a power rating of 0.4 W. Its low-level sensitivity exceeds 100 µV/µW, and the detector output polarity is negative.

Datasheet Summary
Powered by GS/AI

The 204020006 is a 4-20 GHz directional detector designed for microwave instrumentation and system monitoring applications. It features an SMA female RF connector and an SMA female detector output, with a weight of 1.5 ounces and an operating temperature range of -54°C to +85°C. It has an insertion loss of less than 1.9 dB, a maximum VSWR of 1.35 on any port, directivity greater than 15 dB, and a power rating of 0.4 W. Its low-level sensitivity exceeds 100 µV/µW, and the detector output polarity is negative.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 204020006 - 204020006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 204020006
204020006
Directional Detectors 204020006 204020006
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 204020006
Product Name Directional Detectors 204020006
Frequency Range 4000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 301A - 301A - KRYTAR, Inc.
Specs
Frequency Range 100 to 20000 MHz
Connector Type SMA
View Details
Broadband Planar Tunnel Diode Detectors KDT6018 - KDT6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details
Zero Bias Schottky Detectors 303B - 303B - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type BNC
View Details
Zero Bias Schottky Detectors 203A - 203A - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMA
View Details