KRYTAR, Inc. Directional Detectors 158006S 158006S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158006S is a directional detector for microwave applications in the 0.5-8.0 GHz range, featuring an SMA female RF connector and SMA female detector output. It has a maximum VSWR of 1.35, insertion loss less than 1.70 dB, directivity greater than 15 dB, and a power rating of 0.4 W. Low-level sensitivity exceeds 100 µV/µW, with negative detector output polarity. The unit operates from -54°C to +85°C and weighs 4.1 ounces.

Datasheet Summary
Powered by GS/AI

The 158006S is a directional detector for microwave applications in the 0.5-8.0 GHz range, featuring an SMA female RF connector and SMA female detector output. It has a maximum VSWR of 1.35, insertion loss less than 1.70 dB, directivity greater than 15 dB, and a power rating of 0.4 W. Low-level sensitivity exceeds 100 µV/µW, with negative detector output polarity. The unit operates from -54°C to +85°C and weighs 4.1 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 158006S - 158006S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 158006S
158006S
Directional Detectors 158006S 158006S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 158006S
Product Name Directional Detectors 158006S
Frequency Range 500 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 2618S - 2618S - KRYTAR, Inc.
Specs
Frequency Range 1700 to 20000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 1850S - 1850S - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Sensors 9540A - 9540A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 40000 MHz
Connector Type 2.92 mm
View Details
Zero Bias Schottky Detectors 203A - 203A - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMA
View Details