KRYTAR, Inc. Directional Detectors 158020S 158020S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158020S is a 0.5-8.0 GHz directional detector with a maximum VSWR of 1.35 and insertion loss of less than 0.80 dB. It has a power rating of 10 W, low level sensitivity greater than 4 µV/µW, directivity greater than 15 dB, and negative detector output polarity. The device features SMA female RF connectors with optional SMA male or N female variants, and SMA female, BNC female, or SMC jack for detector output. It operates from -54°C to +85°C and weighs 4.1 ounces.

Datasheet Summary
Powered by GS/AI

The 158020S is a 0.5-8.0 GHz directional detector with a maximum VSWR of 1.35 and insertion loss of less than 0.80 dB. It has a power rating of 10 W, low level sensitivity greater than 4 µV/µW, directivity greater than 15 dB, and negative detector output polarity. The device features SMA female RF connectors with optional SMA male or N female variants, and SMA female, BNC female, or SMC jack for detector output. It operates from -54°C to +85°C and weighs 4.1 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 158020S - 158020S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 158020S
158020S
Directional Detectors 158020S 158020S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 158020S
Product Name Directional Detectors 158020S
Frequency Range 500 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 204020020 - 204020020 - KRYTAR, Inc.
Specs
Frequency Range 4000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Zero Bias Schottky Detectors 202A - 202A - KRYTAR, Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA
View Details
Directional Detectors 152013S - 152013S - KRYTAR, Inc.
Specs
Frequency Range 500 to 20000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 702S - 702S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMC
View Details