KRYTAR, Inc. Directional Detectors 120420S 120420S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote Datasheet
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 120420S - 120420S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 120420S
120420S
Directional Detectors 120420S 120420S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 120420S
Product Name Directional Detectors 120420S
Frequency Range 4000 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details
Directional Detectors 202008006 - 202008006 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 26.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Sensors 9517A - 9517A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 18000 MHz
Connector Type Type N
View Details
Power Sensors 9510A - 9510A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type Type N
View Details