KRYTAR, Inc. Planar Doped Barrier Detectors 604A 604A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 604A - 604A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 604A
604A
Planar Doped Barrier Detectors 604A 604A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 604A
Product Name Planar Doped Barrier Detectors 604A
Frequency Range 10000 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 703AK - 703AK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details
Planar Doped Barrier Detectors 702S - 702S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMC
View Details
Planar Doped Barrier Detectors 601A - 601A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 20000 MHz
Connector Type SMA
View Details
Directional Detectors 120420S - 120420S - KRYTAR, Inc.
Specs
Frequency Range 4000 to 12400 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details