KRYTAR, Inc. Directional Detectors 202020020 202020020

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 202020020 is a 2-20 GHz directional detector with an insertion loss of less than 0.9 dB, a maximum VSWR of 1.35 on any port, and a directivity greater than 16 dB. It has a low-level sensitivity of over 4 µV/µW and a power rating of 10 W. The detector output polarity is negative, with standard RF SMA female connectors and optional SMA female, BNC female, or SMC jack for the detector output. It operates from -54°C to +85°C, weighs 2.4 ounces, and has a frequency sensitivity of ±0.6 dB with respect to output.

Datasheet Summary
Powered by GS/AI

The 202020020 is a 2-20 GHz directional detector with an insertion loss of less than 0.9 dB, a maximum VSWR of 1.35 on any port, and a directivity greater than 16 dB. It has a low-level sensitivity of over 4 µV/µW and a power rating of 10 W. The detector output polarity is negative, with standard RF SMA female connectors and optional SMA female, BNC female, or SMC jack for the detector output. It operates from -54°C to +85°C, weighs 2.4 ounces, and has a frequency sensitivity of ±0.6 dB with respect to output.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 202020020 - 202020020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 202020020
202020020
Directional Detectors 202020020 202020020
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 202020020
Product Name Directional Detectors 202020020
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 110B - 110B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type BNC
View Details
Directional Detectors 202008010 - 202008010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Sensors 9516A - 9516A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type 3.5mm
View Details
Planar Doped Barrier Detectors 703SK - 703SK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMC
View Details