KRYTAR, Inc. Directional Couplers 100404010 100404010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100404010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a frequency range of 0.4 to 4.0 GHz in a single, compact and lightweight package. In addition, Model 100404010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional N Female Connectors are available. The compact package measures just 7.44 inches (L) x 0.50 inches (W) x 0.97 inches (H), and weighs just 5.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100404010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a frequency range of 0.4 to 4.0 GHz in a single, compact and lightweight package. In addition, Model 100404010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional N Female Connectors are available. The compact package measures just 7.44 inches (L) x 0.50 inches (W) x 0.97 inches (H), and weighs just 5.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 100404010 - 100404010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 100404010
100404010
Directional Couplers 100404010 100404010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100404010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a frequency range of 0.4 to 4.0 GHz in a single, compact and lightweight package. In addition, Model 100404010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional N Female Connectors are available. The compact package measures just 7.44 inches (L) x 0.50 inches (W) x 0.97 inches (H), and weighs just 5.9 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 100404010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a frequency range of 0.4 to 4.0 GHz in a single, compact and lightweight package.

In addition, Model 100404010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional N Female Connectors are available. The compact package measures just 7.44 inches (L) x 0.50 inches (W) x 0.97 inches (H), and weighs just 5.9 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 100404010
Product Name Directional Couplers 100404010
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 4000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110050010 - 110050010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 407125-1535 - 407125-1535 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Insertion Loss 1.10 dB
View Details
Directional Couplers 107024010 - 107024010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 104050016 - 104050016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 50000.00 MHz
Power 20.00 watts
View Details