Model 104050010 is a 4-50 GHz directional coupler with a nominal coupling of 10 ± 1 dB, directivity greater than 10 dB, and insertion loss of 2 dB including coupled power. It has a maximum VSWR of 1.8 on any port, an average power rating of 20 W, and a peak power rating of 3 kW. The device features 2.4 mm female connectors, operates from -54° to +85° C, and weighs 1.2 ounces. Its frequency sensitivity is ±0.8 dB.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 104050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 4.0 to 50.0 GHz in a single, compact and lightweight package.
In addition, Model 104050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 2.0 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm female connectors. This compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 104050010 |
| Product Name | Directional Couplers 104050010 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 4000.00 to 50000.00 MHz |
| Power | 20.00 watts |
| Coupling | 10.00 dB |