KRYTAR, Inc. Directional Couplers 110067016 110067016

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s Directional Coupler, Model 110067016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 67.0 GHz in a single, compact and lightweight package. Model 110067016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.1 dB, and Frequency Sensitivity of ±2.0 dB over the full 10 to 67 GHz range. This directional coupler exhibits Insertion Loss (including coupled power) of less than 1.95 dB, Directivity of greater than 7.25 dB. The Maximum VSWR is 2.0. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm female connectors. The compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H), and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s Directional Coupler, Model 110067016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 67.0 GHz in a single, compact and lightweight package. Model 110067016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.1 dB, and Frequency Sensitivity of ±2.0 dB over the full 10 to 67 GHz range. This directional coupler exhibits Insertion Loss (including coupled power) of less than 1.95 dB, Directivity of greater than 7.25 dB. The Maximum VSWR is 2.0. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm female connectors. The compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H), and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 110067016 - 110067016 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 110067016
110067016
Directional Couplers 110067016 110067016
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s Directional Coupler, Model 110067016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 67.0 GHz in a single, compact and lightweight package. Model 110067016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.1 dB, and Frequency Sensitivity of ±2.0 dB over the full 10 to 67 GHz range. This directional coupler exhibits Insertion Loss (including coupled power) of less than 1.95 dB, Directivity of greater than 7.25 dB. The Maximum VSWR is 2.0. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm female connectors. The compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H), and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s Directional Coupler, Model 110067016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 67.0 GHz in a single, compact and lightweight package.

Model 110067016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.1 dB, and Frequency Sensitivity of ±2.0 dB over the full 10 to 67 GHz range. This directional coupler exhibits Insertion Loss (including coupled power) of less than 1.95 dB, Directivity of greater than 7.25 dB. The Maximum VSWR is 2.0. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm female connectors. The compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H), and weighs only 1.3 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 110067016
Product Name Directional Couplers 110067016
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
Coupling 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3005070 - 3005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 1.30 dB
View Details
3 dB 90 Degree Hybrid Couplers 300407125 - 300407125 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Insertion Loss 1.80 dB
View Details
Directional Couplers 106026513 - 106026513 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101040016 - 101040016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details