KRYTAR, Inc. Directional Couplers 102050010 102050010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 10205010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 10205010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity is ±0.6 dB, 2 to 26.5 GHz and ±0.8, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 10205010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 10205010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity is ±0.6 dB, 2 to 26.5 GHz and ±0.8, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 102050010 is a 2-50 GHz directional coupler with a nominal coupling of 10 ± 1 dB, designed for signal monitoring and measurement applications. It features 2.4 mm female connectors, a maximum VSWR of 1.5 from 2-26.5 GHz and 1.8 from 26.5-50 GHz, insertion loss less than 2.0 dB (including coupled power), and directivity greater than 13 dB up to 26.5 GHz. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.2 ounces.

Datasheet Summary
Powered by GS/AI

The 102050010 is a 2-50 GHz directional coupler with a nominal coupling of 10 ± 1 dB, designed for signal monitoring and measurement applications. It features 2.4 mm female connectors, a maximum VSWR of 1.5 from 2-26.5 GHz and 1.8 from 26.5-50 GHz, insertion loss less than 2.0 dB (including coupled power), and directivity greater than 13 dB up to 26.5 GHz. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.2 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 102050010 - 102050010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 102050010
102050010
Directional Couplers 102050010 102050010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 10205010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 10205010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity is ±0.6 dB, 2 to 26.5 GHz and ±0.8, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 10205010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package.

In addition, Model 10205010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity is ±0.6 dB, 2 to 26.5 GHz and ±0.8, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102050010
Product Name Directional Couplers 102050010
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler 106040006K - 106040006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102040020K - 102040020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Coupler 501065013 - 501065013 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100318020 - 100318020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 18000.00 MHz
Power 20.00 watts
View Details