KRYTAR, Inc. 3 dB 180 Degree Hybrid Couplers 4100400 4100400

Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4100400, delivers exceptional versatility from 10 to 40 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±12-degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <1.7 dB. In addition, Model 4100400 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 1.10 inches (L) x 0.86 inches (W) x 0.50 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4100400, delivers exceptional versatility from 10 to 40 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±12-degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <1.7 dB. In addition, Model 4100400 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 1.10 inches (L) x 0.86 inches (W) x 0.50 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4100400 is a 10-40 GHz 180° hybrid coupler with 3 dB coupling, ±1.0 dB amplitude imbalance, ±12° phase imbalance, >15 dB isolation, maximum VSWR of 1.8, and insertion loss less than 1.7 dB. It handles 20 W average and 3 kW peak power, features a 2.4 mm female connector, operates from -54°C to +85°C, and weighs 1.2 ounces.

Datasheet Summary
Powered by GS/AI

The 4100400 is a 10-40 GHz 180° hybrid coupler with 3 dB coupling, ±1.0 dB amplitude imbalance, ±12° phase imbalance, >15 dB isolation, maximum VSWR of 1.8, and insertion loss less than 1.7 dB. It handles 20 W average and 3 kW peak power, features a 2.4 mm female connector, operates from -54°C to +85°C, and weighs 1.2 ounces.

Suppliers

Company
Product
Description
Supplier Links
3 dB 180 Degree Hybrid Couplers 4100400 - 4100400 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 180 Degree Hybrid Couplers 4100400
4100400
3 dB 180 Degree Hybrid Couplers 4100400 4100400
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4100400, delivers exceptional versatility from 10 to 40 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±12-degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <1.7 dB. In addition, Model 4100400 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 1.10 inches (L) x 0.86 inches (W) x 0.50 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.

KRYTAR’s new hybrid coupler, Model 4100400, delivers exceptional versatility from 10 to 40 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase Imbalance is ±12-degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <1.7 dB.

In addition, Model 4100400 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 1.10 inches (L) x 0.86 inches (W) x 0.50 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 4100400
Product Name 3 dB 180 Degree Hybrid Couplers 4100400
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Vac Qualified 180° Hybrid Coupler 4010265-TV - 4010265-TV - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
View Details
Dual-Directional Couplers 500508010 - 500508010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 110046020 - 110046020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106026530 - 106026530 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
View Details