KRYTAR, Inc. Directional Couplers 100312416 100312416

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100312416, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.3 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 100312416 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.2 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.30, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100312416, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.3 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 100312416 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.2 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.30, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 100312416 is a directional coupler designed for signal monitoring and measurement applications across a frequency range of 0.3 to 12.4 GHz. It features a nominal coupling of 16 dB with a tolerance of ±1.2 dB, a frequency sensitivity of ±1.0 dB, directivity of 15 dB minimum, maximum VSWR of 1.30, and insertion loss of 1.20 dB. The device uses an SMA female connector and measures 6.00 inches in length, 0.50 inches in width, and 0.73 inches in height, weighing 3.8 ounces.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 100312416 is a directional coupler designed for signal monitoring and measurement applications across a frequency range of 0.3 to 12.4 GHz. It features a nominal coupling of 16 dB with a tolerance of ±1.2 dB, a frequency sensitivity of ±1.0 dB, directivity of 15 dB minimum, maximum VSWR of 1.30, and insertion loss of 1.20 dB. The device uses an SMA female connector and measures 6.00 inches in length, 0.50 inches in width, and 0.73 inches in height, weighing 3.8 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 100312416 - 100312416 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 100312416
100312416
Directional Couplers 100312416 100312416
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100312416, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.3 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 100312416 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.2 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.30, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 100312416, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.3 to 12.4 GHz in a single, compact and lightweight package.

In addition, Model 100312416 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.2 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.20 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.30, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 100312416
Product Name Directional Couplers 100312416
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 12400.00 MHz
Power 20.00 watts
Coupling 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Direct Couplers 104012430-Q-1006 - 104012430-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
3 dB 90 Degree Hybrid Couplers 307125-1535 - 307125-1535 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Insertion Loss 0.90 dB
View Details
Directional Couplers 158006 - 158006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4060265 - 4060265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Insertion Loss 1.60 dB
View Details