Model 110050020 is a 10-50 GHz directional coupler with a nominal coupling of 20 ± 1.0 dB and frequency sensitivity of ±0.5 dB. It offers directivity greater than 10 dB, maximum VSWR of 1.8, and insertion loss less than 1.5 dB including coupled power. The device handles 20 W average and 3 kW peak input power, features 2.4 mm female connectors, weighs 1.0 ounce, and operates from -54°C to +85°C.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 110050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 50.0 GHz in a single, compact and lightweight package.
In addition, Model 110050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 110050020 |
| Product Name | Directional Couplers 110050020 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 10000.00 to 50000.00 MHz |
| Power | 20.00 watts |
| Coupling | 20.00 dB |