KRYTAR, Inc. Directional Couplers 102008616 102008616

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package. In addition, Model 102008616 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package. In addition, Model 102008616 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 102008616 is a directional coupler designed for signal monitoring and measurement applications in the 2.0-8.6 GHz frequency range. It features SMA female connectors, a nominal coupling of 16 ± 1.0 dB, frequency sensitivity of ±0.25 dB, directivity greater than 20 dB, maximum VSWR of 1.3, and insertion loss less than 0.5 dB. The device handles up to 50 W average and 3 kW peak input power. It measures 2.13 inches in length, 0.40 inches in width, and 0.73 inches in height, and weighs 1.2 ounces. The operating temperature range is -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

Model 102008616 is a directional coupler designed for signal monitoring and measurement applications in the 2.0-8.6 GHz frequency range. It features SMA female connectors, a nominal coupling of 16 ± 1.0 dB, frequency sensitivity of ±0.25 dB, directivity greater than 20 dB, maximum VSWR of 1.3, and insertion loss less than 0.5 dB. The device handles up to 50 W average and 3 kW peak input power. It measures 2.13 inches in length, 0.40 inches in width, and 0.73 inches in height, and weighs 1.2 ounces. The operating temperature range is -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 102008616 - 102008616 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 102008616
102008616
Directional Couplers 102008616 102008616
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package. In addition, Model 102008616 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 102008616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package.

In addition, Model 102008616 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102008616
Product Name Directional Couplers 102008616
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8600.00 MHz
Power 50.00 watts
Coupling 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 1852 - 1852 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102040006K - 102040006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102040013K - 102040013K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 181210 - 181210 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 12400.00 to 18000.00 MHz
Power 20.00 watts
View Details