KRYTAR, Inc. Directional Couplers 2613 2613

Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 2613, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.7 to 26.5 GHz (L- through K-Bands) in a single, compact and lightweight package. In addition, Model 2613 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss of <1.2 dB (includes coupled power) Directivity of >14 dB, Maximum VSWR 1.5 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors. 3.5mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 2613, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.7 to 26.5 GHz (L- through K-Bands) in a single, compact and lightweight package. In addition, Model 2613 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss of <1.2 dB (includes coupled power) Directivity of >14 dB, Maximum VSWR 1.5 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors. 3.5mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 2613 - 2613 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 2613
2613
Directional Couplers 2613 2613
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 2613, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.7 to 26.5 GHz (L- through K-Bands) in a single, compact and lightweight package. In addition, Model 2613 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss of <1.2 dB (includes coupled power) Directivity of >14 dB, Maximum VSWR 1.5 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors. 3.5mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s directional coupler, Model 2613, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.7 to 26.5 GHz (L- through K-Bands) in a single, compact and lightweight package.

In addition, Model 2613 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss of <1.2 dB (includes coupled power) Directivity of >14 dB, Maximum VSWR 1.5 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors. 3.5mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 2613
Product Name Directional Couplers 2613
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 26500.00 MHz
Power 20.00 watts
Coupling 13.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101020010 - 101020010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Thermal Vac Qualified Directional Coupler 101040010K-TV - 101040010K-TV - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 300407125 - 300407125 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Insertion Loss 1.80 dB
View Details
Directional Couplers 106040020 - 106040020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
View Details