KRYTAR, Inc. Directional Couplers 152013 152013

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.40 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.40 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 152013 - 152013 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 152013
152013
Directional Couplers 152013 152013
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.40 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 152013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package.

In addition, Model 152013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.40 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.49 inches (L) x 0.53 inches (W) x 0.71 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 152013
Product Name Directional Couplers 152013
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
Coupling 13.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4010124 - 4010124 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 2.10 dB
View Details
Directional Couplers 264030 - 264030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106067006 - 106067006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Direct Couplers 104012420-Q-1006 - 104012420-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details