Jergens, Inc. 130mm Pneumatic Self-Centering Vise Kits 701064

Description
130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and control a vise. The compact kits are typically mounted on top of the CNC sheet metal guard but can be located anywhere nearby the table to allow connection. They come with mounting hardware to attach to your machine. Check your vise for force output based on pressure input to decide which kit to purchase. The clamping force can be adjusted with the included filter regulator, and high pressure booster regulator. These kits are designed for powering single-vise setups. For multiple vise applications, please contact our technical support team. Electric versions have indicator lights to confirm the switches have energized. This simplifies troubleshooting. All electrical systems come with everything needed to bring the wiring to a CNC machine panel. It is recommended you contact your CNC manufacturer to confirm what is required inside the panel of the machine. We recommend using opto-isolators inside the panel to protect CNC equipment in case of damage to external electrical systems. As always use a proper lockout/tagout system to install, and a certified electrician. Opto-isolators make a separate circuit that’s independent of the machine similar to how a remote control and a monitor are separate electrical circuits. Jergens has contacts with integrators and will recommend one in your area if you contact our technical support team for additional assistance. Each 130mm Pneumatc Self-Centering Vise Kit includes: Extruded aluminum rail to mount to machine. For different lengths or larger structure please contact your technical support team. All valves (Manual or Solenoid Actuated) Pneumatic Hoses & Fittings. Hoses are Nylon to have the best chemical resistance in coolants. Braided cables can be substituted for different pricing if hot chips will be touching the hoses. Contact your technical support team for these options. Air filter with regulator Pressure gauges at high and low pressure locations Color coded air lines to make hookup easy to understand and repeat
Request a Quote
Description
130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and control a vise. The compact kits are typically mounted on top of the CNC sheet metal guard but can be located anywhere nearby the table to allow connection. They come with mounting hardware to attach to your machine. Check your vise for force output based on pressure input to decide which kit to purchase. The clamping force can be adjusted with the included filter regulator, and high pressure booster regulator. These kits are designed for powering single-vise setups. For multiple vise applications, please contact our technical support team. Electric versions have indicator lights to confirm the switches have energized. This simplifies troubleshooting. All electrical systems come with everything needed to bring the wiring to a CNC machine panel. It is recommended you contact your CNC manufacturer to confirm what is required inside the panel of the machine. We recommend using opto-isolators inside the panel to protect CNC equipment in case of damage to external electrical systems. As always use a proper lockout/tagout system to install, and a certified electrician. Opto-isolators make a separate circuit that’s independent of the machine similar to how a remote control and a monitor are separate electrical circuits. Jergens has contacts with integrators and will recommend one in your area if you contact our technical support team for additional assistance. Each 130mm Pneumatc Self-Centering Vise Kit includes: Extruded aluminum rail to mount to machine. For different lengths or larger structure please contact your technical support team. All valves (Manual or Solenoid Actuated) Pneumatic Hoses & Fittings. Hoses are Nylon to have the best chemical resistance in coolants. Braided cables can be substituted for different pricing if hot chips will be touching the hoses. Contact your technical support team for these options. Air filter with regulator Pressure gauges at high and low pressure locations Color coded air lines to make hookup easy to understand and repeat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
130mm Pneumatic Self-Centering Vise Kits - 701064 - Jergens, Inc.
Cleveland, OH, United States
130mm Pneumatic Self-Centering Vise Kits
701064
130mm Pneumatic Self-Centering Vise Kits 701064
130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and control a vise. The compact kits are typically mounted on top of the CNC sheet metal guard but can be located anywhere nearby the table to allow connection. They come with mounting hardware to attach to your machine. Check your vise for force output based on pressure input to decide which kit to purchase. The clamping force can be adjusted with the included filter regulator, and high pressure booster regulator. These kits are designed for powering single-vise setups. For multiple vise applications, please contact our technical support team. Electric versions have indicator lights to confirm the switches have energized. This simplifies troubleshooting. All electrical systems come with everything needed to bring the wiring to a CNC machine panel. It is recommended you contact your CNC manufacturer to confirm what is required inside the panel of the machine. We recommend using opto-isolators inside the panel to protect CNC equipment in case of damage to external electrical systems. As always use a proper lockout/tagout system to install, and a certified electrician. Opto-isolators make a separate circuit that’s independent of the machine similar to how a remote control and a monitor are separate electrical circuits. Jergens has contacts with integrators and will recommend one in your area if you contact our technical support team for additional assistance. Each 130mm Pneumatc Self-Centering Vise Kit includes: Extruded aluminum rail to mount to machine. For different lengths or larger structure please contact your technical support team. All valves (Manual or Solenoid Actuated) Pneumatic Hoses & Fittings. Hoses are Nylon to have the best chemical resistance in coolants. Braided cables can be substituted for different pricing if hot chips will be touching the hoses. Contact your technical support team for these options. Air filter with regulator Pressure gauges at high and low pressure locations Color coded air lines to make hookup easy to understand and repeat

130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits

  • Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and control a vise. The compact kits are typically mounted on top of the CNC sheet metal guard but can be located anywhere nearby the table to allow connection. They come with mounting hardware to attach to your machine. Check your vise for force output based on pressure input to decide which kit to purchase. The clamping force can be adjusted with the included filter regulator, and high pressure booster regulator. These kits are designed for powering single-vise setups. For multiple vise applications, please contact our technical support team.
  • Electric versions have indicator lights to confirm the switches have energized. This simplifies troubleshooting.
  • All electrical systems come with everything needed to bring the wiring to a CNC machine panel. It is recommended you contact your CNC manufacturer to confirm what is required inside the panel of the machine. We recommend using opto-isolators inside the panel to protect CNC equipment in case of damage to external electrical systems. As always use a proper lockout/tagout system to install, and a certified electrician. Opto-isolators make a separate circuit that’s independent of the machine similar to how a remote control and a monitor are separate electrical circuits.
  • Jergens has contacts with integrators and will recommend one in your area if you contact our technical support team for additional assistance.

Each 130mm Pneumatc Self-Centering Vise Kit includes:

  • Extruded aluminum rail to mount to machine. For different lengths or larger structure please contact your technical support team.
  • All valves (Manual or Solenoid Actuated)
  • Pneumatic Hoses & Fittings. Hoses are Nylon to have the best chemical resistance in coolants. Braided cables can be substituted for different pricing if hot chips will be touching the hoses. Contact your technical support team for these options.
  • Air filter with regulator
  • Pressure gauges at high and low pressure locations
  • Color coded air lines to make hookup easy to understand and repeat
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 701064
Product Name 130mm Pneumatic Self-Centering Vise Kits
Vise Features Self-centering
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-SSJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 3.5 inch (89 mm)
Jaw Width 2.99 inch (76 mm)
View Details
Ball Lock® 4
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
Universal 4
Specs
Vise Type Universal Vise
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
View Details